Keystone Electronics Corp. Mini Tubular Terminal, Pin Tip 1237

Description
Part Number: 1237 "ID": 050 [1.7] Finish/Plating: Matte Tin Material: Brass Mounting Hole: 0.064 Pin tip Terminal
Request a Quote Datasheet
Description
Part Number: 1237 "ID": 050 [1.7] Finish/Plating: Matte Tin Material: Brass Mounting Hole: 0.064 Pin tip Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Tubular Terminal, Pin Tip - 1237 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Mini Tubular Terminal, Pin Tip
1237
Mini Tubular Terminal, Pin Tip 1237
Part Number: 1237 "ID": 050 [1.7] Finish/Plating: Matte Tin Material: Brass Mounting Hole: 0.064 Pin tip Terminal

Part Number: 1237

  • "ID": 050 [1.7]
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting Hole: 0.064
  • Pin tip Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 1237
Product Name Mini Tubular Terminal, Pin Tip
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminal; Brass; Straight; 0.047 in.; Tin - 70181604 - Allied Electronics, Inc.
Specs
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Terminals - Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details