Keystone Electronics Corp. METRIC SCREW TERMINAL (BLUE) 7689-5

Description
Part Number: 7689-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal
Request a Quote
Description
Part Number: 7689-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7689-5 is a horizontal metric screw terminal for PCB mounting, designed to accept #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a stable, no-rock design with an anti-rotational feature and mounts via four snap-in legs into pre-drilled holes. The screw is positioned above board level to prevent wicking during wave soldering. This variant is supplied with an unassembled screw and has an M3 thread. The blue color suffix indicates a color-coded screw. Rated for 15 amps, the terminal is made of brass with a matte tin plate finish and the screw is brass with nickel plating.

Datasheet Summary
Powered by GS/AI

The 7689-5 is a horizontal metric screw terminal for PCB mounting, designed to accept #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a stable, no-rock design with an anti-rotational feature and mounts via four snap-in legs into pre-drilled holes. The screw is positioned above board level to prevent wicking during wave soldering. This variant is supplied with an unassembled screw and has an M3 thread. The blue color suffix indicates a color-coded screw. Rated for 15 amps, the terminal is made of brass with a matte tin plate finish and the screw is brass with nickel plating.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (BLUE) - 7689-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (BLUE)
7689-5
METRIC SCREW TERMINAL (BLUE) 7689-5
Part Number: 7689-5 Color: Blue Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal

Part Number: 7689-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M3
  • PCB Screw Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7689-5
Product Name METRIC SCREW TERMINAL (BLUE)
Unlock Full Specs
to access all available technical data

Similar Products