Keystone Electronics Corp. Offset Leg Terminal 1248

Description
Part Number: 1248 Current Rating: 15 Amps Finish/Plating: Bright Tin Material: Steel Mounting: Swage Mount Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 1248 Current Rating: 15 Amps Finish/Plating: Bright Tin Material: Steel Mounting: Swage Mount Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT. NO. 1248 is an offset leg screw terminal with a 6-32 screw, rated for 15 amps. The terminal is made of 0.032-inch steel with tin plating, and the screw is steel with nickel plating, installed and captivated. It has a 0.156-inch (4.0 mm) hole diameter, 0.187-inch (4.8 mm) screw length, and overall dimensions of 0.937 inch (23.8 mm) in length and 0.562 inch (14.3 mm) in height. It is designed for mounting with a 0.100-inch (2.54 mm) spacing between terminals.

Datasheet Summary
Powered by GS/AI

The CAT. NO. 1248 is an offset leg screw terminal with a 6-32 screw, rated for 15 amps. The terminal is made of 0.032-inch steel with tin plating, and the screw is steel with nickel plating, installed and captivated. It has a 0.156-inch (4.0 mm) hole diameter, 0.187-inch (4.8 mm) screw length, and overall dimensions of 0.937 inch (23.8 mm) in length and 0.562 inch (14.3 mm) in height. It is designed for mounting with a 0.100-inch (2.54 mm) spacing between terminals.

Suppliers

Company
Product
Description
Supplier Links
Offset Leg Terminal - 1248 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Offset Leg Terminal
1248
Offset Leg Terminal 1248
Part Number: 1248 Current Rating: 15 Amps Finish/Plating: Bright Tin Material: Steel Mounting: Swage Mount Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 1248

  • Current Rating: 15 Amps
  • Finish/Plating: Bright Tin
  • Material: Steel
  • Mounting: Swage Mount
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 1248
Product Name Offset Leg Terminal
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Mini Tubular Terminal, Pin Tip - 1237 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Surface Mountable Male .240
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers