Keystone Electronics Corp. Horizontal Screw Terminal w/Green Screw-Assembled 7699-6

Description
Part Number: 7699-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32
Request a Quote
Description
Part Number: 7699-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7699-6 is a vertical, extended heavy-duty screw terminal with a captive 6-32 x .375 inch brass nickel-plated screw, rated for 15 amps. The terminal is made of .032 inch brass with matte tin plating and features color-coded screws, with green indicating the screw color. It mounts via through-hole and uses a four-point lead spacing of .197 inch (5.0 mm).

Datasheet Summary
Powered by GS/AI

7699-6 is a vertical, extended heavy-duty screw terminal with a captive 6-32 x .375 inch brass nickel-plated screw, rated for 15 amps. The terminal is made of .032 inch brass with matte tin plating and features color-coded screws, with green indicating the screw color. It mounts via through-hole and uses a four-point lead spacing of .197 inch (5.0 mm).

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Green Screw-Assembled - 7699-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Green Screw-Assembled
7699-6
Horizontal Screw Terminal w/Green Screw-Assembled 7699-6
Part Number: 7699-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32

Part Number: 7699-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: Extended
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7699-6
Terminals 7699-6
Terminals SCREW TERMINAL GREEN

Terminals SCREW TERMINAL GREEN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7699-6 7699-6
Product Name Horizontal Screw Terminal w/Green Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 99F8333 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details