Keystone Electronics Corp. #8 Stud Lockwasher Solder Lug 905

Description
Part Number: 905 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote Datasheet
Description
Part Number: 905 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
#8 Stud Lockwasher Solder Lug - 905 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#8 Stud Lockwasher Solder Lug
905
#8 Stud Lockwasher Solder Lug 905
Part Number: 905 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass

Part Number: 905

  • Finish/Plating: Matte Tin
  • Hole Size: #8, M4
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-905-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-905-ND
Terminals - Solder Lug Connectors 36-905-ND
CONN TERM LUG LOCKWASHER #8 FLAT

CONN TERM LUG LOCKWASHER #8 FLAT

Buy Now Datasheet
Terminal; Lockwasher; 0.171 in.; 3/32 in.; 7/8 in.; 0.018 in.; 5/16 in. - 70182644 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 0.171 in.; 3/32 in.; 7/8 in.; 0.018 in.; 5/16 in.
70182644
Terminal; Lockwasher; 0.171 in.; 3/32 in.; 7/8 in.; 0.018 in.; 5/16 in. 70182644
3⁄32 in. Hole Dia., 7⁄8 in. Length, 5⁄16 in. Width, Lock washer Terminal Lugs Lock washer terminal lug 0.018 " material thickness. Brass, tin plate material.

3⁄32 in. Hole Dia., 7⁄8 in. Length, 5⁄16 in. Width, Lock washer Terminal Lugs

  • Lock washer terminal lug
    0.018 " material thickness. Brass, tin plate material.
Supplier's Site
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone - 62W5743 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone
62W5743
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone 62W5743
TERMINAL, MECHANICAL LUG, #8, SOLDER; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #8, SOLDER; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 905 36-905-ND 70182644 62W5743
Product Name #8 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal; Lockwasher; 0.171 in.; 3/32 in.; 7/8 in.; 0.018 in.; 5/16 in. Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone
Terminal Type Wire Lug Long Stem, Shaped Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1593-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1525-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details