Keystone Electronics Corp. 3mm Stud Solder Lug 4004

Description
Part Number: 4004 Finish/Plating: Matte Tin Material: Brass
Request a Quote
Description
Part Number: 4004 Finish/Plating: Matte Tin Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Solder terminal lug for a 0.196 inch (5.0 mm) stud, made from 0.016 inch (0.41 mm) brass with tin plate finish, featuring a 0.312 inch (7.9 mm) hole diameter and a 0.250 inch (6.4 mm) overall length. Compatible with #10 stud size. RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Solder terminal lug for a 0.196 inch (5.0 mm) stud, made from 0.016 inch (0.41 mm) brass with tin plate finish, featuring a 0.312 inch (7.9 mm) hole diameter and a 0.250 inch (6.4 mm) overall length. Compatible with #10 stud size. RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
3mm Stud Solder Lug - 4004 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3mm Stud Solder Lug
4004
3mm Stud Solder Lug 4004
Part Number: 4004 Finish/Plating: Matte Tin Material: Brass

Part Number: 4004

  • Finish/Plating: Matte Tin
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-4004-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-4004-ND
Terminals - Solder Lug Connectors 36-4004-ND
CONN TERM LUG RING FLAT

CONN TERM LUG RING FLAT

Buy Now Datasheet
Terminal, Mechanical Lug, 0.136In Solder; Stud Size Imperial Keystone - 62W5668 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 0.136In Solder; Stud Size Imperial Keystone
62W5668
Terminal, Mechanical Lug, 0.136In Solder; Stud Size Imperial Keystone 62W5668
TERMINAL, MECHANICAL LUG, 0.136IN SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Hole Diameter:0.136" RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 0.136IN SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Hole Diameter:0.136" RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Solder; 0.136 in.; 0.515 in.;0.016 in.; 0.250 in. - 70183271 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Solder; 0.136 in.; 0.515 in.;0.016 in.; 0.250 in.
70183271
Terminal; Solder; 0.136 in.; 0.515 in.;0.016 in.; 0.250 in. 70183271
Lock washer and Solder Terminal Lugs Lock washer terminal lug Solder terminal lug 0.018 " and 0.016 " material thickness. Brass, tin plate material.

Lock washer and Solder Terminal Lugs

  • Lock washer terminal lug
  • Solder terminal lug
    0.018 " and 0.016 " material thickness. Brass, tin plate material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 4004 36-4004-ND 62W5668 70183271
Product Name 3mm Stud Solder Lug Terminals - Solder Lug Connectors Terminal, Mechanical Lug, 0.136In Solder; Stud Size Imperial Keystone Terminal; Solder; 0.136 in.; 0.515 in.;0.016 in.; 0.250 in.
Terminal Type Wire Lug Standard Ground Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1528-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4060-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Keystone Electronics Corp.
View Details