Keystone Electronics Corp. Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone 48

Description
TERMINAL, WIDE ROLL EYELET, 0.102IN, THD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Body Material:Brass; Connector Type:Wide Roll Eyelet; Flange Diameter:0.2"RoHS Compliant: Yes
Datasheet
Description
TERMINAL, WIDE ROLL EYELET, 0.102IN, THD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Body Material:Brass; Connector Type:Wide Roll Eyelet; Flange Diameter:0.2"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 20C5989 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone
20C5989
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone 20C5989
TERMINAL, WIDE ROLL EYELET, 0.102IN, THD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Body Material:Brass; Connector Type:Wide Roll Eyelet; Flange Diameter:0.2"RoHS Compliant: Yes

TERMINAL, WIDE ROLL EYELET, 0.102IN, THD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Body Material:Brass; Connector Type:Wide Roll Eyelet; Flange Diameter:0.2"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 20C5989
Product Name Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details