Keystone Electronics Corp. PTFE Insulated Turret to Pin Solder Terminal 11216

Description
Part Number: 11216 Mounting Hole: .136 3.5] Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11216 Mounting Hole: .136 3.5] Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTFE insulated turret-to-pin solder terminals with a .136 inch (3.5 mm) mounting hole diameter and a .080 inch (2.0 mm) pin diameter. The terminal body is brass with tin plating and features a white PTFE bushing for superior electrical, mechanical, thermal, and chemical performance. Designed for high-density packaging with increased pull-out strength and torque resistance.

Datasheet Summary
Powered by GS/AI

PTFE insulated turret-to-pin solder terminals with a .136 inch (3.5 mm) mounting hole diameter and a .080 inch (2.0 mm) pin diameter. The terminal body is brass with tin plating and features a white PTFE bushing for superior electrical, mechanical, thermal, and chemical performance. Designed for high-density packaging with increased pull-out strength and torque resistance.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Turret to Pin Solder Terminal - 11216 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Turret to Pin Solder Terminal
11216
PTFE Insulated Turret to Pin Solder Terminal 11216
Part Number: 11216 Mounting Hole: .136 3.5] Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11216

  • Mounting Hole: .136 3.5]
  • Pin Size: 0.080
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet
Terminals - Turret Connectors - 36-11216-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11216-ND
Terminals - Turret Connectors 36-11216-ND
TERM TURRET PIN L=6.35MM TIN

TERM TURRET PIN L=6.35MM TIN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 11216 36-11216-ND
Product Name PTFE Insulated Turret to Pin Solder Terminal Terminals - Turret Connectors
Material Brass, Tin Plated Terminals; White PTFE Bushing Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1525-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
#8 Stud Lockwasher Solder Lug - 7316 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminal Posts - 4091943 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details