Keystone Electronics Corp. Solder Tab Terminal 1232

Description
Part Number: 1232 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Steel Mounting: Panel Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 1232 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Steel Mounting: Panel Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 1232 is a solder tab terminal with a 6-32 screw, rated for 15 amps. The terminal is made of steel with tin plating, and the screw is steel with nickel plating, installed and captivated. It has a mounting hole diameter of 0.220 inches and a total length of 0.937 inches. The terminal standoff height is 0.156 inches, and the solder tab measures 0.093 inches in diameter.

Datasheet Summary
Powered by GS/AI

Part number 1232 is a solder tab terminal with a 6-32 screw, rated for 15 amps. The terminal is made of steel with tin plating, and the screw is steel with nickel plating, installed and captivated. It has a mounting hole diameter of 0.220 inches and a total length of 0.937 inches. The terminal standoff height is 0.156 inches, and the solder tab measures 0.093 inches in diameter.

Suppliers

Company
Product
Description
Supplier Links
Solder Tab Terminal - 1232 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solder Tab Terminal
1232
Solder Tab Terminal 1232
Part Number: 1232 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Steel Mounting: Panel Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 1232

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Material: Steel
  • Mounting: Panel
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
SCREW TERMINAL - 1232 - Heilind Electronics, Inc.
Wilmington, MA, United States
SCREW TERMINAL
1232
SCREW TERMINAL 1232
SCREW TERMINAL

SCREW TERMINAL

Buy Now
Sheung Wan, Hong Kong
Terminals
1232
Terminals 1232
Terminals SOLDERTAB WITH SCREW

Terminals SOLDERTAB WITH SCREW

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1232 1232 1232
Product Name Solder Tab Terminal SCREW TERMINAL Terminals
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11502-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Terminals - Turret Connectors - 36-1592-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers