Keystone Electronics Corp. Male Insulated Quick Fit Terminal 8286

Description
Part Number: 8286 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Male Vinyl Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8286 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Male Vinyl Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male vinyl insulated quick-fit terminal for 18-22 AWG wire with a tab size of 0.187 (4.8) × 0.020 (0.51) mm, a barrel length of 0.85 (21.6) mm, and a barrel inside diameter of 0.080 (2.03) mm; insulation diameter is 0.145 (3.7) mm. Available in red color.

Datasheet Summary
Powered by GS/AI

Male vinyl insulated quick-fit terminal for 18-22 AWG wire with a tab size of 0.187 (4.8) × 0.020 (0.51) mm, a barrel length of 0.85 (21.6) mm, and a barrel inside diameter of 0.080 (2.03) mm; insulation diameter is 0.145 (3.7) mm. Available in red color.

Suppliers

Company
Product
Description
Supplier Links
Male Insulated Quick Fit Terminal - 8286 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Insulated Quick Fit Terminal
8286
Male Insulated Quick Fit Terminal 8286
Part Number: 8286 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Male Vinyl Insulated Solderless Terminal

Part Number: 8286

  • Color: Red
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .187 [4.8] x .020 [.51]
  • Type: Quick Fit
  • Wire Range (AWG): 18-22 AWG

Male Vinyl Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8286-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8286-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8286-ND
CONN QC TAB 18-22AWG 0.187 CRIMP

CONN QC TAB 18-22AWG 0.187 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8286 36-8286-ND
Product Name Male Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3571-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
METRIC SCREW TERMINAL (GREEN) - 7696-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers