Keystone Electronics Corp. Terminals - Turret Connectors 1509-3

Description
TERM TURRET HOLLOW L=7.92MM TIN
Request a Quote Datasheet
Description
TERM TURRET HOLLOW L=7.92MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1509-3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1509-3-ND
Terminals - Turret Connectors 36-1509-3-ND
TERM TURRET HOLLOW L=7.92MM TIN

TERM TURRET HOLLOW L=7.92MM TIN

Buy Now Datasheet
Terminal; Brass; 0.141 in.; 0.187 in.; 0.312 in.; 0.093 in.; Brass - 70181451 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; 0.141 in.; 0.187 in.; 0.312 in.; 0.093 in.; Brass
70181451
Terminal; Brass; 0.141 in.; 0.187 in.; 0.312 in.; 0.093 in.; Brass 70181451
Screw Terminal, Brass Material Screw, Tin Terminal Plating Single, double and triple turrets Double-ended (feed thru) Split-type (fork) Tubular (hollow) Swage and thread mounting types available Bright tin plated for extended shelf life and excellent solderability Wide variety of sizes to suit space and wi Bright tin plated for extended shelf life and excellent solderability, Wide variety of sizes to suit space and wire requirements.

Screw Terminal, Brass Material Screw, Tin Terminal Plating

  • Single, double and triple turrets
  • Double-ended (feed thru)
  • Split-type (fork)
  • Tubular (hollow)
  • Swage and thread mounting types available
  • Bright tin plated for extended shelf life and excellent solderability
  • Wide variety of sizes to suit space and wi
    Bright tin plated for extended shelf life and excellent solderability, Wide variety of sizes to suit space and wire requirements.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 36-1509-3-ND 70181451
Product Name Terminals - Turret Connectors Terminal; Brass; 0.141 in.; 0.187 in.; 0.312 in.; 0.093 in.; Brass
Terminal Type Single End, Hollow
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
METRIC SCREW TERMINAL (BLUE) - 7695-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers