Keystone Electronics Corp. METRIC SCREW TERMINAL (YELLOW) 7689-7

Description
Part Number: 7689-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal
Request a Quote
Description
Part Number: 7689-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7689-7 is a horizontal metric screw terminal designed for PCB snap-in mounting, accepting #14-22 AWG solid or stranded wire or crimp terminals. It features an M3 thread, a brass screw with nickel plating, and a brass terminal with matte tin plating, rated for 15 Amps. The screw is positioned above board level to prevent wicking during wave soldering, and the terminal includes an anti-rotational design for stable mounting. The yellow color suffix indicates a color-coded screw. The part is supplied unassembled with the screw not installed.

Datasheet Summary
Powered by GS/AI

The 7689-7 is a horizontal metric screw terminal designed for PCB snap-in mounting, accepting #14-22 AWG solid or stranded wire or crimp terminals. It features an M3 thread, a brass screw with nickel plating, and a brass terminal with matte tin plating, rated for 15 Amps. The screw is positioned above board level to prevent wicking during wave soldering, and the terminal includes an anti-rotational design for stable mounting. The yellow color suffix indicates a color-coded screw. The part is supplied unassembled with the screw not installed.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (YELLOW) - 7689-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (YELLOW)
7689-7
METRIC SCREW TERMINAL (YELLOW) 7689-7
Part Number: 7689-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal

Part Number: 7689-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M3
  • PCB Screw Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7689-7
Product Name METRIC SCREW TERMINAL (YELLOW)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminals - Specialized Connectors - 36-1495-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details