Keystone Electronics Corp. Terminals - Turret Connectors 1633-4

Description
TERM TURRET PIN L=1.93MM TIN
Request a Quote
Description
TERM TURRET PIN L=1.93MM TIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a turret connector terminal, specifically part number 36-1633-4-ND, designed for applications requiring reliable electrical connections. This terminal features a length of 1.93 mm and is constructed with a tin finish, which provides good conductivity and corrosion resistance. The turret design allows for easy insertion and secure mounting on printed circuit boards. The terminal is suitable for use in various electronic devices and systems where compact and efficient connections are essential. Its specifications make it a viable option for engineers looking for durable and effective terminal solutions in their projects.

Datasheet Summary
Powered by GS/AI

The product is a turret connector terminal, specifically part number 36-1633-4-ND, designed for applications requiring reliable electrical connections. This terminal features a length of 1.93 mm and is constructed with a tin finish, which provides good conductivity and corrosion resistance. The turret design allows for easy insertion and secure mounting on printed circuit boards. The terminal is suitable for use in various electronic devices and systems where compact and efficient connections are essential. Its specifications make it a viable option for engineers looking for durable and effective terminal solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1633-4-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1633-4-ND
Terminals - Turret Connectors 36-1633-4-ND
TERM TURRET PIN L=1.93MM TIN

TERM TURRET PIN L=1.93MM TIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 36-1633-4-ND
Product Name Terminals - Turret Connectors
Terminal Type Double End, Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers