Keystone Electronics Corp. Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone 33

Description
TERMINAL, WIDE ROLL EYELET, 0.07IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.36mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TERMINAL, WIDE ROLL EYELET, 0.07IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.36mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 94F692 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone
94F692
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone 94F692
TERMINAL, WIDE ROLL EYELET, 0.07IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.36mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, WIDE ROLL EYELET, 0.07IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.36mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 94F692
Product Name Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details