Keystone Electronics Corp. Male Non-Insulated Quick Fit Terminal 8282

Description
Part Number: 8282 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG
Request a Quote
Description
Part Number: 8282 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male non-insulated quick-fit terminal for use with a .250 (6.4) mm tab, rated for 16/14 AWG wire, with a barrel inner diameter of 0.065 (1.65) mm and a length of 0.73 (18.5) mm. Constructed of ETP copper with no insulation. Designed to mate with Quick-Fit female terminals.

Datasheet Summary
Powered by GS/AI

Male non-insulated quick-fit terminal for use with a .250 (6.4) mm tab, rated for 16/14 AWG wire, with a barrel inner diameter of 0.065 (1.65) mm and a length of 0.73 (18.5) mm. Constructed of ETP copper with no insulation. Designed to mate with Quick-Fit female terminals.

Suppliers

Company
Product
Description
Supplier Links
Male Non-Insulated Quick Fit Terminal - 8282 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Non-Insulated Quick Fit Terminal
8282
Male Non-Insulated Quick Fit Terminal 8282
Part Number: 8282 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG

Part Number: 8282

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 18-22 AWG
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8282-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8282-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8282-ND
CONN QC TAB 18-22AWG 0.250 CRIMP

CONN QC TAB 18-22AWG 0.250 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8282 36-8282-ND
Product Name Male Non-Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Male .250 / .110 Quick Fit Terminal - 1282 - Keystone Electronics Corp.
Specs
Material Brass
View Details
4 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminal; Brass; Straight; 0.047 in.; Tin - 70181604 - Allied Electronics, Inc.
Specs
Material Brass
View Details