Keystone Electronics Corp. Horizontal Screw Terminal w/Screw-Assembled, White 7692-4

Description
Part Number: 7692-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7692-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Horizontal screw terminal with installed and captivated 6-32 binding screw, rated for 15 Amps, designed for snap-in mounting on PC boards, accepting #14-22 AWG solid or stranded wire, with a brass body and matte tin plating. The white color suffix indicates a white screw. Mounting dimensions are 0.279 x 0.550 inches for the base footprint, with overall height of 0.452 inches and screw length of 0.250 inches.

Datasheet Summary
Powered by GS/AI

Horizontal screw terminal with installed and captivated 6-32 binding screw, rated for 15 Amps, designed for snap-in mounting on PC boards, accepting #14-22 AWG solid or stranded wire, with a brass body and matte tin plating. The white color suffix indicates a white screw. Mounting dimensions are 0.279 x 0.550 inches for the base footprint, with overall height of 0.452 inches and screw length of 0.250 inches.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Screw-Assembled, White - 7692-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Screw-Assembled, White
7692-4
Horizontal Screw Terminal w/Screw-Assembled, White 7692-4
Part Number: 7692-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7692-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7692-4
Terminals 7692-4
Terminals SCREW TERMINAL WHITE

Terminals SCREW TERMINAL WHITE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7692-4 7692-4
Product Name Horizontal Screw Terminal w/Screw-Assembled, White Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1557-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4120-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details