Keystone Electronics Corp. Terminal; Brass; Straight; 0.047 in.; Tin 1249

Description
PC Test Point Terminal, Brass Material Safe, practical, economical replacement for wire-wrap posts Provides easy access for production testing and field service troubleshooting.
Description
PC Test Point Terminal, Brass Material Safe, practical, economical replacement for wire-wrap posts Provides easy access for production testing and field service troubleshooting.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Brass; Straight; 0.047 in.; Tin - 70181604 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.047 in.; Tin
70181604
Terminal; Brass; Straight; 0.047 in.; Tin 70181604
PC Test Point Terminal, Brass Material Safe, practical, economical replacement for wire-wrap posts Provides easy access for production testing and field service troubleshooting.

PC Test Point Terminal, Brass Material

  • Safe, practical, economical replacement for wire-wrap posts
    Provides easy access for production testing and field service troubleshooting.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70181604
Product Name Terminal; Brass; Straight; 0.047 in.; Tin
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details