Keystone Electronics Corp. Male .250 / .110 Quick Fit Terminal 1282

Description
Part Number: 1282 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .110 [2.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick Fit - 250 Tab UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1282 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .110 [2.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick Fit - 250 Tab UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Male .250 / .110 Quick Fit Terminal, part number 1282, is designed for PCB applications and features a current rating of 20 Amps. It is constructed from brass with a matte tin finish, ensuring durability and reliable electrical performance. The terminal has a vertical orientation and utilizes a quick fit design for easy installation. The mounting hole diameter is 0.052 inches, compatible with standard PCB layouts. This terminal is UL recognized for use in both the USA and Canada, providing assurance of compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Male .250 / .110 Quick Fit Terminal, part number 1282, is designed for PCB applications and features a current rating of 20 Amps. It is constructed from brass with a matte tin finish, ensuring durability and reliable electrical performance. The terminal has a vertical orientation and utilizes a quick fit design for easy installation. The mounting hole diameter is 0.052 inches, compatible with standard PCB layouts. This terminal is UL recognized for use in both the USA and Canada, providing assurance of compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Male .250 / .110 Quick Fit Terminal - 1282 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male .250 / .110 Quick Fit Terminal
1282
Male .250 / .110 Quick Fit Terminal 1282
Part Number: 1282 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .110 [2.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick Fit - 250 Tab UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1282

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.052
  • Orientation: Vertical
  • Tab Size: .110 [2.8] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick Fit - 250 Tab
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1282-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1282-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1282-ND
CONN QC TAB 0.110/0.250 SOLDER

CONN QC TAB 0.110/0.250 SOLDER

Buy Now Datasheet
PC QUICK-FIT TERMINAL - 1282 - Heilind Electronics, Inc.
Wilmington, MA, United States
PC QUICK-FIT TERMINAL
1282
PC QUICK-FIT TERMINAL 1282
PC QUICK-FIT TERMINAL

PC QUICK-FIT TERMINAL

Buy Now
Terminal, Male Disconnect, 0.11, Quick Connect; Tab Size Metric Keystone - 62W4867 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.11, Quick Connect; Tab Size Metric Keystone
62W4867
Terminal, Male Disconnect, 0.11, Quick Connect; Tab Size Metric Keystone 62W4867
TERMINAL, MALE DISCONNECT, 0.11", QUICK CONNECT; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.11", QUICK CONNECT; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1282 36-1282-ND 1282 62W4867
Product Name Male .250 / .110 Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors PC QUICK-FIT TERMINAL Terminal, Male Disconnect, 0.11, Quick Connect; Tab Size Metric Keystone
Material Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1532-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone - 22C9002 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
#6 Stud Solder Lug - 7332 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers