Keystone Electronics Corp. Male .250" Quick Fit Terminal 60 Deg 4912

Description
Part Number: 4912 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: 60 Degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4912 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: 60 Degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4912 is a .250 inch (6.4 mm) tab quick-fit male terminal for PCB mounting, with a 60-degree angular orientation and a .067 inch (1.7 mm) mounting hole. It is made of .032 inch (0.81 mm) thick brass with matte tin plating. The terminal features a .070 inch (1.80 mm) diameter contact post and a tab size of .250 inch (6.4 mm) by .032 inch (0.81 mm). The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 4912 is a .250 inch (6.4 mm) tab quick-fit male terminal for PCB mounting, with a 60-degree angular orientation and a .067 inch (1.7 mm) mounting hole. It is made of .032 inch (0.81 mm) thick brass with matte tin plating. The terminal features a .070 inch (1.80 mm) diameter contact post and a tab size of .250 inch (6.4 mm) by .032 inch (0.81 mm). The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal 60 Deg
4912
Male .250" Quick Fit Terminal 60 Deg 4912
Part Number: 4912 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: 60 Degree Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4912

  • Current Rating: 25 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.067
  • Orientation: 60 Degree
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4912-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4912-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4912-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 4912 36-4912-ND
Product Name Male .250" Quick Fit Terminal 60 Deg Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Push On Terminal Angled - 60°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1587-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
3mm Stud Solder Lug - 4004 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details