Keystone Electronics Corp. Solderless Snap Spade Insulated Terminal 8270

Description
Part Number: 8270 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Insulated Solderless Snap Spade Terminal
Request a Quote
Description
Part Number: 8270 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Insulated Solderless Snap Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ring tongue insulated terminal for 12-10 AWG wire with a .32(8.1) stud size, 1.03(26.2) length, .83(21.2) end width, .040(1.02) barrel thickness, .135(3.43) inner diameter, and .250(6.4) insulation diameter, in yellow. Crimp-style terminal made of copper with vinyl insulation, RoHS compliant.

Datasheet Summary
Powered by GS/AI

Ring tongue insulated terminal for 12-10 AWG wire with a .32(8.1) stud size, 1.03(26.2) length, .83(21.2) end width, .040(1.02) barrel thickness, .135(3.43) inner diameter, and .250(6.4) insulation diameter, in yellow. Crimp-style terminal made of copper with vinyl insulation, RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Solderless Snap Spade Insulated Terminal - 8270 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Snap Spade Insulated Terminal
8270
Solderless Snap Spade Insulated Terminal 8270
Part Number: 8270 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Insulated Solderless Snap Spade Terminal

Part Number: 8270

  • Color: Yellow
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG

Insulated Solderless Snap Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8270-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8270-ND
Terminals - Spade Connectors 36-8270-ND
CONN SPADE TERM 10-12AWG #8 YEL

CONN SPADE TERM 10-12AWG #8 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8270
Terminals 8270
Terminals Insul Snap spade terminal 1.03x.280

Terminals Insul Snap spade terminal 1.03x.280

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8270 36-8270-ND 8270
Product Name Solderless Snap Spade Insulated Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1502-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1526-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
3 suppliers