Keystone Electronics Corp. Terminals - Turret Connectors 1526-2

Description
TERM TURRET HOLLOW L=3.96MM TIN
Request a Quote Datasheet
Description
TERM TURRET HOLLOW L=3.96MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1526-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1526-2-ND
Terminals - Turret Connectors 36-1526-2-ND
TERM TURRET HOLLOW L=3.96MM TIN

TERM TURRET HOLLOW L=3.96MM TIN

Buy Now Datasheet
Terminal, Standardized; Bright Electro-Tin; 0.032 in.; MIL Specification - 70181454 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Standardized; Bright Electro-Tin; 0.032 in.; MIL Specification
70181454
Terminal, Standardized; Bright Electro-Tin; 0.032 in.; MIL Specification 70181454
Standardized Terminal, Brass Material, 0.032 in. Material Thickness Split-type (fork) Bright tin plated for extended shelf life and excellent solderability wide variety of sizes to suit space and wire requirements Terminal finish bright electro-tin, 0.032 in. material thickness.

Standardized Terminal, Brass Material, 0.032 in. Material Thickness

  • Split-type (fork)
  • Bright tin plated for extended shelf life and excellent solderability wide variety of sizes to suit space and wire requirements
    Terminal finish bright electro-tin, 0.032 in. material thickness.
Supplier's Site
Terminal, Turret, 1.7Mm, Non-Insul; Insulation Keystone - 07C8201 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 1.7Mm, Non-Insul; Insulation Keystone
07C8201
Terminal, Turret, 1.7Mm, Non-Insul; Insulation Keystone 07C8201
TERMINAL, TURRET, 1.7MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Overall Length:6.09mm; Length - Below Flange:2.13mm; Product Range:- RoHS Compliant: Yes

TERMINAL, TURRET, 1.7MM, NON-INSUL; Insulation:Non Insulated; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Overall Length:6.09mm; Length - Below Flange:2.13mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36-1526-2-ND 70181454 07C8201
Product Name Terminals - Turret Connectors Terminal, Standardized; Bright Electro-Tin; 0.032 in.; MIL Specification Terminal, Turret, 1.7Mm, Non-Insul; Insulation Keystone
Terminal Type Single End, Fork, Hollow Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Connector Contacts - 1-175218-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details