Keystone Electronics Corp. Slim-Line PC Screw Terminal, 90°-Screw Captivated 7757

Description
Part Number: 7757 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7757 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Slim-Line PC screw terminal with 90-degree orientation and screw installed and captivated is a brass terminal with matte tin plating, rated for 15 amps, and accepts 6-32 screws with nickel-plated heads. It supports solid or stranded wire from #14 to #22 AWG and has the same mounting hole pattern as quick fit terminals for interchangeability. The design prevents rocking and enables high-density packaging.

Datasheet Summary
Powered by GS/AI

The Slim-Line PC screw terminal with 90-degree orientation and screw installed and captivated is a brass terminal with matte tin plating, rated for 15 amps, and accepts 6-32 screws with nickel-plated heads. It supports solid or stranded wire from #14 to #22 AWG and has the same mounting hole pattern as quick fit terminals for interchangeability. The design prevents rocking and enables high-density packaging.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 90°-Screw Captivated - 7757 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 90°-Screw Captivated
7757
Slim-Line PC Screw Terminal, 90°-Screw Captivated 7757
Part Number: 7757 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7757

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 90 Degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7757
Product Name Slim-Line PC Screw Terminal, 90°-Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-2002-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Terminals - Turret Connectors - 36-1559-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
.187
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers