Keystone Electronics Corp. Horizontal PC Terminal - Supplied w/Screw-Assembled, White 7700-4

Description
Part Number: 7700-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7700-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Horizontal PC screw terminals with a 6-32 binding screw, installed and captivated, are designed for easy mounting on printed circuit boards and accommodate solid or stranded wire from #14 to #22 AWG. The terminal is made of brass with a matte tin plate finish and has a current rating of 15 amps. It features a low-profile, anti-rotational design with four mounting legs and positions the screw above board level to prevent wicking during wave soldering. This variant has a white screw color and measures 0.452 inches in length with a height of 0.197 inches.

Datasheet Summary
Powered by GS/AI

Horizontal PC screw terminals with a 6-32 binding screw, installed and captivated, are designed for easy mounting on printed circuit boards and accommodate solid or stranded wire from #14 to #22 AWG. The terminal is made of brass with a matte tin plate finish and has a current rating of 15 amps. It features a low-profile, anti-rotational design with four mounting legs and positions the screw above board level to prevent wicking during wave soldering. This variant has a white screw color and measures 0.452 inches in length with a height of 0.197 inches.

Suppliers

Company
Product
Description
Supplier Links
Horizontal PC Terminal - Supplied w/Screw-Assembled, White - 7700-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal PC Terminal - Supplied w/Screw-Assembled, White
7700-4
Horizontal PC Terminal - Supplied w/Screw-Assembled, White 7700-4
Part Number: 7700-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7700-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7700-4
Product Name Horizontal PC Terminal - Supplied w/Screw-Assembled, White
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1573-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
PC Terminal Lug .500
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1532-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers