Keystone Electronics Corp. Terminals - Turret Connectors 1502-2

Description
TERM TURRET SINGLE L=5.56MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=5.56MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1502-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1502-2-ND
Terminals - Turret Connectors 36-1502-2-ND
TERM TURRET SINGLE L=5.56MM TIN

TERM TURRET SINGLE L=5.56MM TIN

Buy Now Datasheet
Terminal, Turret, 0.09In, Through Hole; Insulation Keystone - 59K0299 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 0.09In, Through Hole; Insulation Keystone
59K0299
Terminal, Turret, 0.09In, Through Hole; Insulation Keystone 59K0299
TERMINAL, TURRET, 0.09IN, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.29mm; Terminal Plating:Tin; Overall Length:8.4mm; Length - Below Flange:2.8mm; Product Range:-; Board Thickness:0.062"; Body Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 0.09IN, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.29mm; Terminal Plating:Tin; Overall Length:8.4mm; Length - Below Flange:2.8mm; Product Range:-; Board Thickness:0.062"; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Brass; 0.109 in.; 0.125 in.; 0.062 in.; Brass; Bright Electro-Tin - 70182489 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; 0.109 in.; 0.125 in.; 0.062 in.; Brass; Bright Electro-Tin
70182489
Terminal; Brass; 0.109 in.; 0.125 in.; 0.062 in.; Brass; Bright Electro-Tin 70182489
Standardized Screw Terminal, Brass Screw Material Single, double and triple turrets Double-ended (feed thru) Split-type (fork) Tubular (hollow) Swage and thread mounting types available Bright tin plated for extended shelf life and excellent solderability Wide variety of sizes to suit space and wi Bright tin plated for extended shelf life and excellent solderability, Wide variety of sizes to suit space and wire requirements.

Standardized Screw Terminal, Brass Screw Material

  • Single, double and triple turrets
  • Double-ended (feed thru)
  • Split-type (fork)
  • Tubular (hollow)
  • Swage and thread mounting types available
  • Bright tin plated for extended shelf life and excellent solderability
  • Wide variety of sizes to suit space and wi
    Bright tin plated for extended shelf life and excellent solderability, Wide variety of sizes to suit space and wire requirements.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36-1502-2-ND 59K0299 70182489
Product Name Terminals - Turret Connectors Terminal, Turret, 0.09In, Through Hole; Insulation Keystone Terminal; Brass; 0.109 in.; 0.125 in.; 0.062 in.; Brass; Bright Electro-Tin
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data