Keystone Electronics Corp. Solderless Block Spade Flanged Terminal 8243

Description
Part Number: 8243 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Flanged Block Spade Terminal Limited availabilty of this item
Request a Quote
Description
Part Number: 8243 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Flanged Block Spade Terminal Limited availabilty of this item
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Non-insulated flanged block spade terminal for 12/10 AWG wire, with a stud size of 8, tab width of 0.32 in (8.1 mm), tab length of 0.73 in (18.5 mm), tab thickness of 0.040 in (1.02 mm), and barrel inner diameter of 0.135 in (3.4 mm). The terminal is made of EPT copper with vinyl insulation and has a flanged design for secure mounting.

Datasheet Summary
Powered by GS/AI

Non-insulated flanged block spade terminal for 12/10 AWG wire, with a stud size of 8, tab width of 0.32 in (8.1 mm), tab length of 0.73 in (18.5 mm), tab thickness of 0.040 in (1.02 mm), and barrel inner diameter of 0.135 in (3.4 mm). The terminal is made of EPT copper with vinyl insulation and has a flanged design for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Flanged Terminal - 8243 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Flanged Terminal
8243
Solderless Block Spade Flanged Terminal 8243
Part Number: 8243 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Flanged Block Spade Terminal Limited availabilty of this item

Part Number: 8243

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG
  • Non-Insulated Flanged Block Spade Terminal
  • Limited availabilty of this item
Buy Now Datasheet
Terminals - Spade Connectors - 36-8243-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8243-ND
Terminals - Spade Connectors 36-8243-ND
CONN SPADE TERM 10-12AWG #8

CONN SPADE TERM 10-12AWG #8

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8243 36-8243-ND
Product Name Solderless Block Spade Flanged Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - 36-1499FT-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details
Terminals - Turret Connectors - 36-1514-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details