Keystone Electronics Corp. Terminal, Pin, Through Hole, White; Product Range Keystone 11074

Description
TERMINAL, PIN, THROUGH HOLE, WHITE; Product Range:-; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Pin Diameter:1mm; Insulator Colour:White; Insulator Material:PTFE (Polytetrafluoroethy lene); Terminal Material:Brass RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, THROUGH HOLE, WHITE; Product Range:-; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Pin Diameter:1mm; Insulator Colour:White; Insulator Material:PTFE (Polytetrafluoroethy lene); Terminal Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, Through Hole, White; Product Range Keystone - 95M0701 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, Through Hole, White; Product Range Keystone
95M0701
Terminal, Pin, Through Hole, White; Product Range Keystone 95M0701
TERMINAL, PIN, THROUGH HOLE, WHITE; Product Range:-; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Pin Diameter:1mm; Insulator Colour:White; Insulator Material:PTFE (Polytetrafluoroethy lene); Terminal Material:Brass RoHS Compliant: Yes

TERMINAL, PIN, THROUGH HOLE, WHITE; Product Range:-; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Pin Diameter:1mm; Insulator Colour:White; Insulator Material:PTFE (Polytetrafluoroethylene); Terminal Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 95M0701
Product Name Terminal, Pin, Through Hole, White; Product Range Keystone
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details