Keystone Electronics Corp. Terminals - Turret Connectors 1587-2

Description
TERM TURRET SINGLE L=9.14MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=9.14MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1587-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1587-2-ND
Terminals - Turret Connectors 36-1587-2-ND
TERM TURRET SINGLE L=9.14MM TIN

TERM TURRET SINGLE L=9.14MM TIN

Buy Now Datasheet
Terminal, Turret, #4-40, Thread; Thread Size Imperial Keystone - 91B2755 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, #4-40, Thread; Thread Size Imperial Keystone
91B2755
Terminal, Turret, #4-40, Thread; Thread Size Imperial Keystone 91B2755
TERMINAL, TURRET, #4-40, THREAD; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Non Insulated; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

TERMINAL, TURRET, #4-40, THREAD; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Non Insulated; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-1587-2-ND 91B2755
Product Name Terminals - Turret Connectors Terminal, Turret, #4-40, Thread; Thread Size Imperial Keystone
Terminal Type Single End Thread Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details