Keystone Electronics Corp. Terminals - Quick Connects, Quick Disconnect Connectors 1256

Description
CONN QC TAB 0.250
Request a Quote Datasheet
Description
CONN QC TAB 0.250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1256-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1256-ND
CONN QC TAB 0.250

CONN QC TAB 0.250

Buy Now Datasheet
Terminal, Male Disconnect, 0.25X0.032In; Tab Size Metric Keystone - 90B2682 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25X0.032In; Tab Size Metric Keystone
90B2682
Terminal, Male Disconnect, 0.25X0.032In; Tab Size Metric Keystone 90B2682
TERMINAL, MALE DISCONNECT, 0.25x0.032IN; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Connector Type:Male Disconnect RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25x0.032IN; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Connector Type:Male Disconnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-1256-ND 90B2682
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25X0.032In; Tab Size Metric Keystone
Terminal Type Angled - 90° Splice/PCB Terminal
Unlock Full Specs
to access all available technical data