Keystone Electronics Corp. Male .187" Quick Fit Terminal 0 Deg 4918

Description
Part Number: 4918 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 0 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4918 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 0 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4918 is a 0° angled male Quick-Fit terminal for PCB mounting, made of brass with tin plating and featuring a .046 inch (1.2 mm) mounting hole. It has a .187 inch (4.8 mm) tab and is recognized by Underwriters Laboratories under file number E201546 for compliance with NEMA2-1982-(1988) and UL310 standards.

Datasheet Summary
Powered by GS/AI

The 4918 is a 0° angled male Quick-Fit terminal for PCB mounting, made of brass with tin plating and featuring a .046 inch (1.2 mm) mounting hole. It has a .187 inch (4.8 mm) tab and is recognized by Underwriters Laboratories under file number E201546 for compliance with NEMA2-1982-(1988) and UL310 standards.

Suppliers

Company
Product
Description
Supplier Links
Male .187
New Hyde Park, NY, USA
Male .187" Quick Fit Terminal 0 Deg
4918
Male .187" Quick Fit Terminal 0 Deg 4918
Part Number: 4918 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 0 Degree Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4918

  • Current Rating: 25 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.046
  • Orientation: 0 Degree
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4918-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4918-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4918-ND
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 4918 36-4918-ND
Product Name Male .187" Quick Fit Terminal 0 Deg Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Push On Terminal Angled
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers