Keystone Electronics Corp. Solderless Block Spade Flanged Terminal 8239

Description
Part Number: 8239 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote
Description
Part Number: 8239 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Non-Insulated Flanged Block Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 8239 is a non-insulated flanged block spade terminal designed for crimp mounting. It is constructed from copper and features a bright tin finish. This terminal accommodates wire sizes ranging from 16 to 14 AWG and is compatible with #6 and M3.5 stud sizes. The design allows for reliable electrical connections in various applications where soldering is not feasible.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 8239 is a non-insulated flanged block spade terminal designed for crimp mounting. It is constructed from copper and features a bright tin finish. This terminal accommodates wire sizes ranging from 16 to 14 AWG and is compatible with #6 and M3.5 stud sizes. The design allows for reliable electrical connections in various applications where soldering is not feasible.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Flanged Terminal - 8239 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Flanged Terminal
8239
Solderless Block Spade Flanged Terminal 8239
Part Number: 8239 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Non-Insulated Flanged Block Spade Terminal

Part Number: 8239

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Non-Insulated Flanged Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8239-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8239-ND
Terminals - Spade Connectors 36-8239-ND
CONN SPADE TERM 14-16AWG #6

CONN SPADE TERM 14-16AWG #6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8239 36-8239-ND
Product Name Solderless Block Spade Flanged Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1528-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4056-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details