Part Number: 7691-5
Color: Blue
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Vertical
Screw Packaging: Unassembled
Thread: 6-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7691-5
Color: Blue
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Vertical
Screw Packaging: Unassembled
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Vertical screw terminals for through-hole mounting accept #14-22 AWG solid or stranded wire and are rated for 15 amps. The terminal body is brass with matte tin plating, and the 6-32 binding screw is brass with nickel plating. Designed for snap-in installation, the terminal positions the screw above board level to avoid wicking during wave soldering. The part is supplied unassembled with no screw preinstalled. Mounting hole diameter is 0.073 inches, and terminal height is 0.310 inches. Color-coded screws are available, with blue indicated by the -5 suffix.
Datasheet Summary Powered by GS/AI
Vertical screw terminals for through-hole mounting accept #14-22 AWG solid or stranded wire and are rated for 15 amps. The terminal body is brass with matte tin plating, and the 6-32 binding screw is brass with nickel plating. Designed for snap-in installation, the terminal positions the screw above board level to avoid wicking during wave soldering. The part is supplied unassembled with no screw preinstalled. Mounting hole diameter is 0.073 inches, and terminal height is 0.310 inches. Color-coded screws are available, with blue indicated by the -5 suffix.