Keystone Electronics Corp. Vertical Screw Terminal w/ Screw-Assembled 7701

Description
Part Number: 7701 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7701 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Description
Part Number: 7701 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7701 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7701 is a vertical screw terminal with a captivated 6-32 binding screw, designed for through-hole mounting on printed circuit boards. It accommodates 14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating. The design features an anti-rotational stable mount and positions the screw above board level to prevent solder wicking during wave soldering. Dimensions include a terminal height of 0.310 inches and an overall length of 0.210 inches.

Datasheet Summary
Powered by GS/AI

7701 is a vertical screw terminal with a captivated 6-32 binding screw, designed for through-hole mounting on printed circuit boards. It accommodates 14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating. The design features an anti-rotational stable mount and positions the screw above board level to prevent solder wicking during wave soldering. Dimensions include a terminal height of 0.310 inches and an overall length of 0.210 inches.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/ Screw-Assembled - 7701 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/ Screw-Assembled
7701
Vertical Screw Terminal w/ Screw-Assembled 7701
Part Number: 7701 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7701 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw

Part Number: 7701

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7701 Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw

Buy Now Datasheet
Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.440 in.; 0.440 in.; Brass; Tin - 70181565 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.440 in.; 0.440 in.; Brass; Tin
70181565
Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.440 in.; 0.440 in.; Brass; Tin 70181565
Snap-In PC Mount Screw Terminals, Nickel Plated Brass Screw, 15 A Current Rating Low profile Stable, no-rock design with exclusive anti-rotational feature Easily mounts with four legs into pre-drilled or punched holes Accepts 14-22 AWG solid or stranded wire, crimp-type terminals or Ideally suited for high-density packaging Spac These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards and terminal strips. Steadfast and easy to install, will accommodate solid or stranded wire, cri

Snap-In PC Mount Screw Terminals, Nickel Plated Brass Screw, 15 A Current Rating

  • Low profile
  • Stable, no-rock design with exclusive anti-rotational feature
  • Easily mounts with four legs into pre-drilled or punched holes
  • Accepts 14-22 AWG solid or stranded wire, crimp-type terminals or
  • Ideally suited for high-density packaging
  • Spac
    These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards and terminal strips. Steadfast and easy to install, will accommodate solid or stranded wire, cri
Supplier's Site
Sheung Wan, Hong Kong
Terminals
7701
Terminals 7701
Terminals PC SCREW TYPE TERM MATTE TINNED

Terminals PC SCREW TYPE TERM MATTE TINNED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7701 70181565 7701
Product Name Vertical Screw Terminal w/ Screw-Assembled Terminal; 6-32; Brass; 1/4 in.; 0.310 in.; 0.440 in.; 0.440 in.; Brass; Tin Terminals
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

PC Terminal Lug .750
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
PTFE Insulated Bottom Mount Solder Terminal-11312 - 11312 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details