Keystone Electronics Corp. Terminals - Quick Connects, Quick Disconnect Connectors 1257

Description
CONN QC TAB 0.250
Request a Quote Datasheet
Description
CONN QC TAB 0.250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1257-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1257-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1257-ND
CONN QC TAB 0.250

CONN QC TAB 0.250

Buy Now Datasheet
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone - 62W4860 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone
62W4860
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone 62W4860
TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.032" RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.032" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-1257-ND 62W4860
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone
Terminal Type Angled - 90° Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details