Keystone Electronics Corp. Male .250" Quick Fit Terminal Sturdi-Mount 4901

Description
Part Number: 4901 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4901 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4901 is a male .250-inch quick-fit terminal with a 0° angle, designed for PCB mounting. It features a .250 x .032-inch brass tab with matte tin plating and a .067-inch (1.7 mm) mounting hole. The terminal supports a tab thickness of .032 inch (.81 mm).

Datasheet Summary
Powered by GS/AI

The 4901 is a male .250-inch quick-fit terminal with a 0° angle, designed for PCB mounting. It features a .250 x .032-inch brass tab with matte tin plating and a .067-inch (1.7 mm) mounting hole. The terminal supports a tab thickness of .032 inch (.81 mm).

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal Sturdi-Mount
4901
Male .250" Quick Fit Terminal Sturdi-Mount 4901
Part Number: 4901 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.067 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4901

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.067
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
PCB .032 BRASS/TIN PLATE .250
Wilmington, MA, United States
PCB .032 BRASS/TIN PLATE .250" TAB
4901
PCB .032 BRASS/TIN PLATE .250" TAB 4901
PCB .032 BRASS/TIN PLATE .250" TAB

PCB .032 BRASS/TIN PLATE .250" TAB

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4901-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4901-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4901-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone - 91B4748 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone
91B4748
Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone 91B4748
TERMINAL, MALE DISCONNECT, 0.25IN, THOUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, THOUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Brass; Straight; 0.25 in.; 0.067 in.; Tin; UL Listed - 70181600 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.25 in.; 0.067 in.; Tin; UL Listed
70181600
Terminal; Brass; Straight; 0.25 in.; 0.067 in.; Tin; UL Listed 70181600
Male PC Quick Fit Terminals, Tin Finish Brass material 0.250 in. tab size.

Male PC Quick Fit Terminals, Tin Finish

  • Brass material
    0.250 in. tab size.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 4901 4901 36-4901-ND 91B4748 70181600
Product Name Male .250" Quick Fit Terminal Sturdi-Mount PCB .032 BRASS/TIN PLATE .250" TAB Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Though Hole; Tab Size Metric Keystone Terminal; Brass; Straight; 0.25 in.; 0.067 in.; Tin; UL Listed
Terminal Type Push On Terminal Standard Splice/PCB Terminal Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

1/2A Battery Holder, Solder Lug - 1105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Steel
View Details
Straight Leg Terminal - 1215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
Terminals - Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details