Keystone Electronics Corp. Solderless Block Spade Terminal 8220

Description
Part Number: 8220 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminal
Request a Quote Datasheet
Description
Part Number: 8220 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Terminal - 8220 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Terminal
8220
Solderless Block Spade Terminal 8220
Part Number: 8220 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminal

Part Number: 8220

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #10 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Solderless Flat Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8220-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8220-ND
Terminals - Spade Connectors 36-8220-ND
CONN SPADE TERM 18-22AWG #10

CONN SPADE TERM 18-22AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8220
Terminals 8220
Terminals CRIMP LUG 22/18 #10 .65"

Terminals CRIMP LUG 22/18 #10 .65"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8220 36-8220-ND 8220
Product Name Solderless Block Spade Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Wire to Board Connectors - 36-1500-ND - DigiKey
Specs
Terminal Type Through Board
Material Beryllium Copper
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3545-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
3 suppliers
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 20C5989 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
Terminals - Turret Connectors - 36-1562-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers