Keystone Electronics Corp. Male .250" Quick Fit Terminal Sturdi-Mount 1287-ST

Description
Part Number: 1287-ST Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1287-ST Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1287-ST is a .250 inch (6.4 mm) tab male quick-fit terminal for printed circuit board use, constructed from .032 inch (0.81 mm) brass with tin plating. It features a single mounting hole with a diameter of .052 inch (1.3 mm) and is designed for sturdymount application. The terminal is RoHS compliant and meets ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

The 1287-ST is a .250 inch (6.4 mm) tab male quick-fit terminal for printed circuit board use, constructed from .032 inch (0.81 mm) brass with tin plating. It features a single mounting hole with a diameter of .052 inch (1.3 mm) and is designed for sturdymount application. The terminal is RoHS compliant and meets ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal Sturdi-Mount
1287-ST
Male .250" Quick Fit Terminal Sturdi-Mount 1287-ST
Part Number: 1287-ST Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1287-ST

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.052
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1287-ST-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1287-ST-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1287-ST-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone - 62W4871 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone
62W4871
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone 62W4871
TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Brass; Straight; 0.25 in.; 0.052 in.; Tin; UL Listed - 70181596 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.25 in.; 0.052 in.; Tin; UL Listed
70181596
Terminal; Brass; Straight; 0.25 in.; 0.052 in.; Tin; UL Listed 70181596
Male PC Quick Fit Terminals, Tin Finish Brass material 0.250 in. tab size.

Male PC Quick Fit Terminals, Tin Finish

  • Brass material
    0.250 in. tab size.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1287-ST 36-1287-ST-ND 62W4871 70181596
Product Name Male .250" Quick Fit Terminal Sturdi-Mount Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone Terminal; Brass; Straight; 0.25 in.; 0.052 in.; Tin; UL Listed
Terminal Type Push On Terminal Standard Splice/PCB Terminal Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Turret Connectors - 36-1520-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Keystone Electronics Corp.
View Details