Part Number: 7691-6
Color: Green
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Vertical
Screw Packaging: Unassembled
Thread: 6-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7691-6
Color: Green
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Vertical
Screw Packaging: Unassembled
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Vertical screw terminals are low-profile, snap-in terminals for PCB mounting, accepting #14-22 AWG solid or stranded wire and crimp terminals. Rated for 15 amps, they feature a 6-32 binding screw with a combination drive and are made of brass with matte tin plating. The binding screw is positioned above board level to prevent wicking during wave soldering. Color-coded screw options are available but are not installed in the unassembled variant. The terminal is designed for high-density packaging and includes four mounting legs for secure placement.
Datasheet Summary Powered by GS/AI
Vertical screw terminals are low-profile, snap-in terminals for PCB mounting, accepting #14-22 AWG solid or stranded wire and crimp terminals. Rated for 15 amps, they feature a 6-32 binding screw with a combination drive and are made of brass with matte tin plating. The binding screw is positioned above board level to prevent wicking during wave soldering. Color-coded screw options are available but are not installed in the unassembled variant. The terminal is designed for high-density packaging and includes four mounting legs for secure placement.