Keystone Electronics Corp. Terminal, Wide Roll Eyelet, 0.045In, Though Hole; Tab Size Metric Keystone 23

Description
TERMINAL, WIDE ROLL EYELET, 0.045IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Product Range:-; Connector Type:Wide Roll Eyelet; Length:0.093" RoHS Compliant: Yes
Description
TERMINAL, WIDE ROLL EYELET, 0.045IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Product Range:-; Connector Type:Wide Roll Eyelet; Length:0.093" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wide Roll Eyelet, 0.045In, Though Hole; Tab Size Metric Keystone - 62W4998 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wide Roll Eyelet, 0.045In, Though Hole; Tab Size Metric Keystone
62W4998
Terminal, Wide Roll Eyelet, 0.045In, Though Hole; Tab Size Metric Keystone 62W4998
TERMINAL, WIDE ROLL EYELET, 0.045IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Product Range:-; Connector Type:Wide Roll Eyelet; Length:0.093" RoHS Compliant: Yes

TERMINAL, WIDE ROLL EYELET, 0.045IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Product Range:-; Connector Type:Wide Roll Eyelet; Length:0.093" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 62W4998
Product Name Terminal, Wide Roll Eyelet, 0.045In, Though Hole; Tab Size Metric Keystone
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data