Keystone Electronics Corp. Solderless Ring Tongue Insulated Terminal 8213

Description
Part Number: 8213 Color: Blue Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Insulated Terminals
Request a Quote
Description
Part Number: 8213 Color: Blue Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Insulated Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8213 is a ring tongue insulated terminal for 16-14 AWG wire, with a barrel length of 0.90 in (22.9 mm), terminal width of 0.33 in (8.4 mm), and a stud hole diameter of 0.090 in (2.29 mm). The insulation is blue vinyl, rated for a maximum outside diameter of 0.170 in (4.3 mm). The terminal is constructed of EPT copper with vinyl insulation and is designed for crimping. The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 8213 is a ring tongue insulated terminal for 16-14 AWG wire, with a barrel length of 0.90 in (22.9 mm), terminal width of 0.33 in (8.4 mm), and a stud hole diameter of 0.090 in (2.29 mm). The insulation is blue vinyl, rated for a maximum outside diameter of 0.170 in (4.3 mm). The terminal is constructed of EPT copper with vinyl insulation and is designed for crimping. The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Insulated Terminal - 8213 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Insulated Terminal
8213
Solderless Ring Tongue Insulated Terminal 8213
Part Number: 8213 Color: Blue Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Insulated Terminals

Part Number: 8213

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Hole Size: #8, M4
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 16-14 AWG

Ring Tongue Insulated Terminals

Buy Now Datasheet
Terminals - Ring Connectors - 36-8213-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8213-ND
Terminals - Ring Connectors 36-8213-ND
CONN RING CIRC 14-16AWG #8 CRIMP

CONN RING CIRC 14-16AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8213
Terminals 8213
Terminals RING 16-14AWG #8 BLU

Terminals RING 16-14AWG #8 BLU

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8213 36-8213-ND 8213
Product Name Solderless Ring Tongue Insulated Terminal Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
METRIC SCREW TERMINAL (BLACK) - 7696-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers