Keystone Electronics Corp. Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone 45

Description
TERMINAL, WIDE ROLL EYELET, 0.102IN, THD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Body Material:Brass; Connector Type:Wide Roll Eyelet; Flange Diameter:0.2"RoHS Compliant: Yes
Datasheet
Description
TERMINAL, WIDE ROLL EYELET, 0.102IN, THD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Body Material:Brass; Connector Type:Wide Roll Eyelet; Flange Diameter:0.2"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone
31C7027
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone 31C7027
TERMINAL, WIDE ROLL EYELET, 0.102IN, THD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Body Material:Brass; Connector Type:Wide Roll Eyelet; Flange Diameter:0.2"RoHS Compliant: Yes

TERMINAL, WIDE ROLL EYELET, 0.102IN, THD; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Body Material:Brass; Connector Type:Wide Roll Eyelet; Flange Diameter:0.2"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 31C7027
Product Name Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details