Keystone Electronics Corp. Female PCB Terminal Accepts all .187" x .020" Tabs 3548

Description
Part Number: 3548 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 3548 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PC quick-fit female terminal for vertical entry, accepting a .187 (4.8) x .020 (.51) tab, made of .012 (.30) brass with tin-nickel plating, and recognized by Underwriters Laboratories under File Number E201546. The terminal has a mounting hole diameter of .076 [1.9] and a reference width of .093 (2.36).

Datasheet Summary
Powered by GS/AI

PC quick-fit female terminal for vertical entry, accepting a .187 (4.8) x .020 (.51) tab, made of .012 (.30) brass with tin-nickel plating, and recognized by Underwriters Laboratories under File Number E201546. The terminal has a mounting hole diameter of .076 [1.9] and a reference width of .093 (2.36).

Suppliers

Company
Product
Description
Supplier Links
Female PCB Terminal Accepts all .187
New Hyde Park, NY, USA
Female PCB Terminal Accepts all .187" x .020" Tabs
3548
Female PCB Terminal Accepts all .187" x .020" Tabs 3548
Part Number: 3548 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 3548

  • Material: Brass
  • Mounting: THM
  • Orientation: Vertical
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Style: PCB Female
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3548-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-3548-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-3548-ND
CONN QC RCPT 0.187 SOLDER

CONN QC RCPT 0.187 SOLDER

Buy Now Datasheet
Terminal, Female Disconnect, 0.187In Though Hole; Tab Size Metric Keystone - 62W5663 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In Though Hole; Tab Size Metric Keystone
62W5663
Terminal, Female Disconnect, 0.187In Though Hole; Tab Size Metric Keystone 62W5663
TERMINAL, FEMALE DISCONNECT, 0.187IN THOUGH HOLE; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.016"RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187IN THOUGH HOLE; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.016"RoHS Compliant: Yes

Supplier's Site Datasheet
Quick-Fit Terminal, PC; Brass; Nickel; UL Listed; 0.250 x 0.032 in.; Vertical - 70181576 - Allied Electronics, Inc.
Fort Worth, TX, USA
Quick-Fit Terminal, PC; Brass; Nickel; UL Listed; 0.250 x 0.032 in.; Vertical
70181576
Quick-Fit Terminal, PC; Brass; Nickel; UL Listed; 0.250 x 0.032 in.; Vertical 70181576
PC Quick-Fit Vertical Female Type Terminals Nickel-plated brass material The material of the terminal is nickel-plated brass.

PC Quick-Fit Vertical Female Type Terminals

  • Nickel-plated brass material
    The material of the terminal is nickel-plated brass.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 3548 36-3548-ND 62W5663 70181576
Product Name Female PCB Terminal Accepts all .187" x .020" Tabs Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.187In Though Hole; Tab Size Metric Keystone Quick-Fit Terminal, PC; Brass; Nickel; UL Listed; 0.250 x 0.032 in.; Vertical
Terminal Type Push On Terminal Standard Splice/PCB Terminal Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Terminals - Turret Connectors - 36-1557-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers