Keystone Electronics Corp. Female PCB Terminal Accepts all .187" x .032" Tabs 3551

Description
Part Number: 3551 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546 FEMALE QUICK FIT
Request a Quote
Description
Part Number: 3551 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546 FEMALE QUICK FIT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PCB quick-fit female terminal for vertical entry, accepting a .187 (.032) tab, constructed of .016 (.41) brass with tin-nickel plating and recognized by Underwriters Laboratories under File Number E201546. The terminal has a 0.062 [1.55] diameter clearance hole and .102 [2.59] mounting width. Termination is through-hole, suitable for .187 (.032) tab connections, with low insertion force design per 3578† notation.

Datasheet Summary
Powered by GS/AI

PCB quick-fit female terminal for vertical entry, accepting a .187 (.032) tab, constructed of .016 (.41) brass with tin-nickel plating and recognized by Underwriters Laboratories under File Number E201546. The terminal has a 0.062 [1.55] diameter clearance hole and .102 [2.59] mounting width. Termination is through-hole, suitable for .187 (.032) tab connections, with low insertion force design per 3578† notation.

Suppliers

Company
Product
Description
Supplier Links
Female PCB Terminal Accepts all .187
New Hyde Park, NY, USA
Female PCB Terminal Accepts all .187" x .032" Tabs
3551
Female PCB Terminal Accepts all .187" x .032" Tabs 3551
Part Number: 3551 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546 FEMALE QUICK FIT

Part Number: 3551

  • Material: Brass
  • Mounting: THM
  • Orientation: Vertical
  • Tab Size: .187 [4.8] x .032 [.81]
  • Terminal Style: PCB Female
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546

FEMALE QUICK FIT

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3551-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-3551-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-3551-ND
CONN QC RCPT 0.187 SOLDER

CONN QC RCPT 0.187 SOLDER

Buy Now Datasheet
Terminal, pc quick fit female, accepts tab .187 x .032, tin plated brass - 70182232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, pc quick fit female, accepts tab .187 x .032, tin plated brass
70182232
Terminal, pc quick fit female, accepts tab .187 x .032, tin plated brass 70182232
Terminal, pc quick fit female, accepts tab .187 x .032, tin plated brass

Terminal, pc quick fit female, accepts tab .187 x .032, tin plated brass

Supplier's Site
Terminal, Female Disconnect, 0.187In Though Hole; Tab Size Metric Keystone - 62W5665 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In Though Hole; Tab Size Metric Keystone
62W5665
Terminal, Female Disconnect, 0.187In Though Hole; Tab Size Metric Keystone 62W5665
TERMINAL, FEMALE DISCONNECT, 0.187IN THOUGH HOLE; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.016"RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187IN THOUGH HOLE; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Product Range:-; Board Thickness:0.016"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 3551 36-3551-ND 70182232 62W5665
Product Name Female PCB Terminal Accepts all .187" x .032" Tabs Terminals - Quick Connects, Quick Disconnect Connectors Terminal, pc quick fit female, accepts tab .187 x .032, tin plated brass Terminal, Female Disconnect, 0.187In Though Hole; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Push On Terminal Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PIN - 1224 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers