Keystone Electronics Corp. METRIC SCREW TERMINAL (BLACK) 7696-3

Description
Part Number: 7696-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7696-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric screw terminals are snap-in PCB mount connectors designed for secure, high-density wiring with #14-22 AWG solid or stranded wire. The part 7696-3 is a vertical-type terminal with an M3 threaded brass screw, installed and captivated, and a black color-coded screw. It has a current rating of 15 amps, a terminal contact thickness of 0.81 mm with matte tin plating, and mounts via four snap-in legs. Overall dimensions are 11.50 mm in length, 7.90 mm in width, and 7.00 mm in height, with a 1.52 mm mounting hole spacing.

Datasheet Summary
Powered by GS/AI

Metric screw terminals are snap-in PCB mount connectors designed for secure, high-density wiring with #14-22 AWG solid or stranded wire. The part 7696-3 is a vertical-type terminal with an M3 threaded brass screw, installed and captivated, and a black color-coded screw. It has a current rating of 15 amps, a terminal contact thickness of 0.81 mm with matte tin plating, and mounts via four snap-in legs. Overall dimensions are 11.50 mm in length, 7.90 mm in width, and 7.00 mm in height, with a 1.52 mm mounting hole spacing.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (BLACK) - 7696-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (BLACK)
7696-3
METRIC SCREW TERMINAL (BLACK) 7696-3
Part Number: 7696-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7696-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7696-3
Terminals 7696-3
Terminals METRIC SCREW TERM (BLACK)

Terminals METRIC SCREW TERM (BLACK)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7696-3 7696-3
Product Name METRIC SCREW TERMINAL (BLACK) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (BLACK) - 7695-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-11305-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3572-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details