Keystone Electronics Corp. Solderless Ring Tongue Terminal 8206

Description
Part Number: 8206 Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Description
Part Number: 8206 Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Non-Insulated Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ring tongue non-insulated terminal for 12/10 AWG wire with a stud size of 0.38 in (9.7 mm), barrel length of 0.73 in (18.5 mm), and barrel thickness of 0.040 in (1.02 mm). The inner diameter is 0.135 in (3.43 mm).

Datasheet Summary
Powered by GS/AI

Ring tongue non-insulated terminal for 12/10 AWG wire with a stud size of 0.38 in (9.7 mm), barrel length of 0.73 in (18.5 mm), and barrel thickness of 0.040 in (1.02 mm). The inner diameter is 0.135 in (3.43 mm).

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Terminal - 8206 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Terminal
8206
Solderless Ring Tongue Terminal 8206
Part Number: 8206 Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 12-10 AWG Ring Tongue Non-Insulated Terminal

Part Number: 8206

  • Finish/Plating: Bright Tin
  • Hole Size: #6, M3.5
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 12-10 AWG

Ring Tongue Non-Insulated Terminal

Buy Now Datasheet
Terminals - Ring Connectors - 36-8206-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8206-ND
Terminals - Ring Connectors 36-8206-ND
CONN RING CIRC 10-12AWG #6 CRIMP

CONN RING CIRC 10-12AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8206
Terminals 8206
Terminals CRIMP LUG 12/10 #6 .68"

Terminals CRIMP LUG 12/10 #6 .68"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8206 36-8206-ND 8206
Product Name Solderless Ring Tongue Terminal Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1593-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers