Keystone Electronics Corp. Terminals - Turret Connectors 1509-2

Description
TERM TURRET HOLLOW L=7.92MM TIN
Request a Quote Datasheet
Description
TERM TURRET HOLLOW L=7.92MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1509-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1509-2-ND
Terminals - Turret Connectors 36-1509-2-ND
TERM TURRET HOLLOW L=7.92MM TIN

TERM TURRET HOLLOW L=7.92MM TIN

Buy Now Datasheet
Terminal, Turret, 2.9Mm, Through Hole; Insulation Keystone - 18C2864 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 2.9Mm, Through Hole; Insulation Keystone
18C2864
Terminal, Turret, 2.9Mm, Through Hole; Insulation Keystone 18C2864
TERMINAL, TURRET, 2.9MM, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.9mm; Terminal Plating:Tin; Overall Length:10.7mm; Length - Below Flange:2.8mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 2.9MM, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.9mm; Terminal Plating:Tin; Overall Length:10.7mm; Length - Below Flange:2.8mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Terminal; Brass; 0.109 in.; 0.187 in.; 0.312 in.; 0.062 in.; Brass - 70181450 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; 0.109 in.; 0.187 in.; 0.312 in.; 0.062 in.; Brass
70181450
Terminal; Brass; 0.109 in.; 0.187 in.; 0.312 in.; 0.062 in.; Brass 70181450
Screw Terminal, Brass Material Screw, Tin Terminal Plating Single, double and triple turrets Double-ended (feed thru) Split-type (fork) Tubular (hollow) Swage and thread mounting types available Bright tin plated for extended shelf life and excellent solderability Wide variety of sizes to suit space and wi Bright tin plated for extended shelf life and excellent solderability, Wide variety of sizes to suit space and wire requirements.

Screw Terminal, Brass Material Screw, Tin Terminal Plating

  • Single, double and triple turrets
  • Double-ended (feed thru)
  • Split-type (fork)
  • Tubular (hollow)
  • Swage and thread mounting types available
  • Bright tin plated for extended shelf life and excellent solderability
  • Wide variety of sizes to suit space and wi
    Bright tin plated for extended shelf life and excellent solderability, Wide variety of sizes to suit space and wire requirements.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36-1509-2-ND 18C2864 70181450
Product Name Terminals - Turret Connectors Terminal, Turret, 2.9Mm, Through Hole; Insulation Keystone Terminal; Brass; 0.109 in.; 0.187 in.; 0.312 in.; 0.062 in.; Brass
Terminal Type Single End, Hollow Push On Terminal
Unlock Full Specs
to access all available technical data