The product is a Quick Connect terminal, specifically part number 36-1261-ND, designed for use in applications requiring reliable and efficient electrical connections. It features a tab size of 0.187 inches (4.8 mm) and is constructed from brass with a tin plating, ensuring good conductivity and corrosion resistance. The terminal is UL recognized and suitable for repeated mating cycles, making it ideal for rugged environments. It has a current rating of 15 Amps at 500V AC and operates effectively within a temperature range of -58°F to +292°F (-50°C to +145°C). This terminal is designed for easy installation and can be used with various tab sizes, enhancing its versatility in different applications.
CONN QC TAB 0.187
Terminals RIVET TERMINAL .187
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 36-1261-ND | 443-1261 |
| Product Name | Terminals - Quick Connects, Quick Disconnect Connectors | Terminals RIVET TERMINAL .187 |
| Terminal Type | Angled - 90° |