Keystone Electronics Corp. Terminals - Turret Connectors 1593-3

Description
TERM TURRET SINGLE L=3.96MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=3.96MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1593-3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1593-3-ND
Terminals - Turret Connectors 36-1593-3-ND
TERM TURRET SINGLE L=3.96MM TIN

TERM TURRET SINGLE L=3.96MM TIN

Buy Now Datasheet
Terminals; Insulation Keystone - 25H9387 - Newark, An Avnet Company
Chicago, IL, United States
Terminals; Insulation Keystone
25H9387
Terminals; Insulation Keystone 25H9387
TERMINALS; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Overall Length:6.9mm; Length - Below Flange:2.9mm; Product Range:-; Connector Type:Turret; Insulator Material:Uninsulated ; Stud/Tab Size:2.9mm RoHS Compliant: Yes

TERMINALS; Insulation:Non Insulated; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Overall Length:6.9mm; Length - Below Flange:2.9mm; Product Range:-; Connector Type:Turret; Insulator Material:Uninsulated; Stud/Tab Size:2.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-1593-3-ND 25H9387
Product Name Terminals - Turret Connectors Terminals; Insulation Keystone
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data