Keystone Electronics Corp. Slim-Line PC Screw Terminal, 90°-Green Screw Captivated 7757-6

Description
Part Number: 7757-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7757-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose termination devices for solid or stranded wire, designed for high-density PCB mounting with the same hole pattern as quick-fit terminals. The 7757-6 variant is a 90° angle terminal with a captivated 6-32 brass screw featuring a green-painted head for identification, supplied assembled. It accepts 14-22 AWG wire and has a current rating of 15 amps. Terminal contacts are brass with matte tin plating, and the screw is nickel-plated. Physical dimensions include a 0.200 inch (5.1 mm) mounting pitch and 0.315 inch (8.0 mm) height.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose termination devices for solid or stranded wire, designed for high-density PCB mounting with the same hole pattern as quick-fit terminals. The 7757-6 variant is a 90° angle terminal with a captivated 6-32 brass screw featuring a green-painted head for identification, supplied assembled. It accepts 14-22 AWG wire and has a current rating of 15 amps. Terminal contacts are brass with matte tin plating, and the screw is nickel-plated. Physical dimensions include a 0.200 inch (5.1 mm) mounting pitch and 0.315 inch (8.0 mm) height.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 90°-Green Screw Captivated - 7757-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 90°-Green Screw Captivated
7757-6
Slim-Line PC Screw Terminal, 90°-Green Screw Captivated 7757-6
Part Number: 7757-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7757-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 90 Degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7757-6
Product Name Slim-Line PC Screw Terminal, 90°-Green Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
#8 Stud Lockwasher Solder Lug - 7313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers