Keystone Electronics Corp. Solderless Ring Tongue Terminal 8204

Description
Part Number: 8204 Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Non-Insulated Terminal
Request a Quote Datasheet
Description
Part Number: 8204 Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Non-Insulated Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Terminal - 8204 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Terminal
8204
Solderless Ring Tongue Terminal 8204
Part Number: 8204 Finish/Plating: Bright Tin Hole Size: #8, M4 Insulated: No Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 16-14 AWG Ring Tongue Non-Insulated Terminal

Part Number: 8204

  • Finish/Plating: Bright Tin
  • Hole Size: #8, M4
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 16-14 AWG

Ring Tongue Non-Insulated Terminal

Buy Now Datasheet
Terminals - Ring Connectors - 36-8204-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8204-ND
Terminals - Ring Connectors 36-8204-ND
CONN RING CIRC 14-16AWG #8 CRIMP

CONN RING CIRC 14-16AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8204
Terminals 8204
Terminals SOLDERLESS TERMINAL

Terminals SOLDERLESS TERMINAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8204 36-8204-ND 8204
Product Name Solderless Ring Tongue Terminal Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Terminals - Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
PTFE Insulated Bottom Mount Solder Terminal - 11310 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
4 suppliers