Keystone Electronics Corp. Vertical Screw Terminal w/ Screw-Assembled,Green 7701-6

Description
Part Number: 7701-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7701-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical screw terminal with screw installed and captivated, rated for 15 amps, designed for solid or stranded wire sizes #14-22 AWG, with a 6-32 binding screw and brass tin-plated contacts. The terminal mounts via four legs into pre-drilled or punched holes on a PCB and features an anti-rotational design for stability. The green color indicates the screw finish. Dimensions include a terminal height of 0.310 inches [7.9 mm] and an overall footprint of 0.295 inches [7.5 mm] by 0.214 inches [5.4 mm].

Datasheet Summary
Powered by GS/AI

Vertical screw terminal with screw installed and captivated, rated for 15 amps, designed for solid or stranded wire sizes #14-22 AWG, with a 6-32 binding screw and brass tin-plated contacts. The terminal mounts via four legs into pre-drilled or punched holes on a PCB and features an anti-rotational design for stability. The green color indicates the screw finish. Dimensions include a terminal height of 0.310 inches [7.9 mm] and an overall footprint of 0.295 inches [7.5 mm] by 0.214 inches [5.4 mm].

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/ Screw-Assembled,Green - 7701-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/ Screw-Assembled,Green
7701-6
Vertical Screw Terminal w/ Screw-Assembled,Green 7701-6
Part Number: 7701-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7701-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7701-6
Product Name Vertical Screw Terminal w/ Screw-Assembled,Green
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-3571-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
1/4
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Copper; Copper
View Details
3 suppliers
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details